IEC 61196-1-308

Coaxial communication cables – Part 1-308: Mechanical test methods – Test for tensile strength and elongation for copper-clad metals

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2012
Status: active
Page Count: 12
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communication cables. It specifies test methods for tensile strength and percentage elongation at fracture for annealed and hard-drawn solid copper clad metals to be used as inner conductor for coaxial cables.

Document History

IEC 61196-1-308
October 1, 2012
Coaxial communication cables – Part 1-308: Mechanical test methods – Test for tensile strength and elongation for copper-clad metals
This part of IEC 61196 applies to coaxial communication cables. It specifies test methods for tensile strength and percentage elongation at fracture for annealed and hard-drawn solid copper clad...
July 1, 2005
Coaxial communication cables Part 1-308: Mechanical test methods Test for tensile strength and elongation for copper-clad metals
A description is not available for this item.

References

Advertisement