CEI EN 60974-6

Arc welding equipment Part 6: Limited duty equipment

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2016
Status: active
Page Count: 48
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources and auxiliaries designed for use by laymen. Electrically powered equipment is intended to be connected to the single phase public low-voltage supply system. Engine driven power sources cannot exceed output power of 7,5 kVA.

NOTE 1 This equipment is typically used by non-professionals in residential areas.

This part of IEC 60974 is not applicable to arc welding and cutting power sources that require for operation:

• arc striking and stabilizing devices;

• liquid cooling systems;

• gas consoles;

• three-phase input supply;

and which are intended for industrial and professional use only.

This part of IEC 60974 is not applicable to arc welding and cutting power sources and ancillary equipment used in:

• mechanically guided applications;

• submerged arc welding process;

• plasma gouging process;

• plasma welding process;

that are covered by other parts of IEC 60974.

NOTE 2 Power sources, wire feeders, torches and electrode holders designed for industrial and professional use are respectively covered by IEC 60974-1, IEC 60974-5, IEC 60974-7 and IEC 60974-11.

NOTE 3 This part of IEC 60974 does not specify electromagnetic compatibility (EMC) requirements that are given in IEC 60974-10.

Document History

CEI EN 60974-6
August 1, 2016
Arc welding equipment Part 6: Limited duty equipment
This part of IEC 60974 specifies safety and performance requirements applicable to limited duty arc welding and cutting power sources and auxiliaries designed for use by laymen. Electrically powered...
July 1, 2011
Arc welding equipment Part 6: Limited duty equipment
La presente Parte 6 della EN/IEC 60974 specifica le prescrizioni di sicurezza e di prestazione applicabili alle apparecchiature per la saldatura ad arco ad impiego limitato o dilettantistico, alle...
November 1, 2003
Arc welding equipment - Part 6: Limited duty manual metal arc welding power sources
La presente Norma si applica alle sorgenti di corrente per la saldatura ad arco con elettrodo metallico, manuali, ad impiego limitato, provviste di un dispositivo di interruzione termico ed...

References

Advertisement