ASTM International - ASTM E145-94(2011)

Standard Specification for Gravity-Convection and Forced-Ventilation Ovens

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2011
Status: inactive
Page Count: 2
ICS Code (Chemical laboratories. Laboratory equipment): 71.040.10
scope:

1.1 This specification covers the performance requirements for general-purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. It is applicable to gravity-convection ovens designed to operate over all or part of the temperature range from 20°C above ambient temperature to 200°C and to forced-ventilation ovens designed to operate over all or part of the temperature range from 20°C above ambient temperature to 500°C.

Note 1-Ovens are designed for maximum operating temperatures of about 200°C, 300°C, and 500°C, the thermal insulation and cost of the oven being dependent on the maximum temperature required.

<>

1.2 This specification does not include safety requirements that are essential for ovens used in the presence of combustible vapors or gases.

1.3 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.

abstract:

This specification covers the performance requirements for four types (Types IA, IB, IIA, and IIB) of general-purpose air ovens of the gravity-convection and forced-ventilation types ordinarily... View More

Document History

November 1, 2024
Standard Specification for Gravity-Convection and Forced-Ventilation Ovens
1.1 This specification covers the performance requirements for general-purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. It is...
March 1, 2019
Standard Specification for Gravity-Convection and Forced-Ventilation Ovens
1.1 This specification covers the performance requirements for general-purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. It is...
ASTM E145-94(2011)
December 1, 2011
Standard Specification for Gravity-Convection and Forced-Ventilation Ovens
1.1 This specification covers the performance requirements for general-purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. It is...
November 1, 2006
Standard Specification for Gravity-Convection And Forced-Ventilation Ovens
1.1 This specification covers the performance requirements for general-purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. It is...
August 15, 1994
Standard Specification for Gravity-Convection And Forced-Ventilation Ovens
1.1 This specification covers the performance requirements for general-purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. It is...
August 15, 1994
Standard Specification for Gravity-Convection And Forced-Ventilation Ovens
1.1 This specification covers the performance requirements for general-purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. It is...
Advertisement