AENOR - UNE-EN 6049-008

Aerospace series - Electrical cables, installation - Protective sleeves in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from – 55 °C to 200 °C - Product standard

inactive
Organization: AENOR
Publication Date: 1 February 2013
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

December 1, 2017
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55 °C to 200 °C - Product standard (Endorsed by Asociación Española de Normalización in December of 2017.)
A description is not available for this item.
UNE-EN 6049-008
February 1, 2013
Aerospace series - Electrical cables, installation - Protective sleeves in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from – 55 °C to 200 °C - Product standard
A description is not available for this item.
Advertisement