AENOR - UNE-EN 6049-008
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55 °C to 200 °C - Product standard (Endorsed by Asociación Española de Normalización in December of 2017.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
UNE-EN 6049-008
December 1, 2017
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55 °C to 200 °C - Product standard (Endorsed by Asociación Española de Normalización in December of 2017.)
A description is not available for this item.
February 1, 2013
Aerospace series - Electrical cables, installation - Protective sleeves in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from – 55 °C to 200 °C - Product standard
A description is not available for this item.