AENOR - UNE-EN 4612-004

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard (Endorsed by AENOR in November of 2011.)

inactive
Organization: AENOR
Publication Date: 1 November 2011
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

October 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard (Endorsed by Asociación Española de Normalización in October of 2019.)
A description is not available for this item.
UNE-EN 4612-004
November 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard (Endorsed by AENOR in November of 2011.)
A description is not available for this item.
Advertisement