AENOR - UNE-EN 4612-004
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard (Endorsed by Asociación Española de Normalización in October of 2019.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
UNE-EN 4612-004
October 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard (Endorsed by Asociación Española de Normalización in October of 2019.)
A description is not available for this item.
November 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard (Endorsed by AENOR in November of 2011.)
A description is not available for this item.