AENOR - UNE-EN 4178

Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in January of 2010.)

inactive
Organization: AENOR
Publication Date: 1 January 2010
Status: inactive
Page Count: 10
ICS Code (Screw threads): 49.030.10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

March 1, 2017
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by Asociación Española de Normalización in March of 2017.)
A description is not available for this item.
UNE-EN 4178
January 1, 2010
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in January of 2010.)
A description is not available for this item.
Advertisement