AENOR - UNE-EN 4178
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by Asociación Española de Normalización in March of 2017.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Screw threads): | 49.030.10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4178
March 1, 2017
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by Asociación Española de Normalización in March of 2017.)
A description is not available for this item.
January 1, 2010
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 °C (Endorsed by AENOR in January of 2010.)
A description is not available for this item.