AENOR - UNE-EN 4130/AC
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in June of 2010.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
UNE-EN 4130/AC
June 1, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in June of 2010.)
A description is not available for this item.
June 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in June of 2009.)
A description is not available for this item.