AENOR - UNE-EN 4130

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in June of 2009.)

active
Organization: AENOR
Publication Date: 1 June 2009
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

June 1, 2010
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in June of 2010.)
A description is not available for this item.
UNE-EN 4130
June 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C (Endorsed by AENOR in June of 2009.)
A description is not available for this item.
Advertisement