AENOR - UNE-EN 2878
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in October of 2018.)
inactive
| Organization: | AENOR |
| Publication Date: | 1 October 2018 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
May 1, 2019
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in May of 2019.)
A description is not available for this item.
UNE-EN 2878
October 1, 2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in October of 2018.)
A description is not available for this item.