AENOR - UNE-EN 2878+AC

Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in May of 2019.)

active, Most Current
Organization: AENOR
Publication Date: 1 May 2019
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

UNE-EN 2878+AC
May 1, 2019
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in May of 2019.)
A description is not available for this item.
October 1, 2018
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C (Endorsed by Asociación Española de Normalización in October of 2018.)
A description is not available for this item.
Advertisement