AENOR - UNE-EN 61755-3-6

Fibre optic connector optical interfaces -- Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 61775-3-6:2006). (Endorsed by AENOR in April of 2007.)

active
Organization: AENOR
Publication Date: 1 April 2007
Status: active
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

July 1, 2012
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (Endorsed by AENOR in July of 2012.)
A description is not available for this item.
UNE-EN 61755-3-6
April 1, 2007
Fibre optic connector optical interfaces -- Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 61775-3-6:2006). (Endorsed by AENOR in April of 2007.)
A description is not available for this item.
Advertisement