AENOR - UNE-EN 61755-3-6/A1
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (Endorsed by AENOR in July of 2012.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
UNE-EN 61755-3-6/A1
July 1, 2012
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (Endorsed by AENOR in July of 2012.)
A description is not available for this item.
April 1, 2007
Fibre optic connector optical interfaces -- Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 61775-3-6:2006). (Endorsed by AENOR in April of 2007.)
A description is not available for this item.