GMNA - GM252M

Coil Coated Adhesive - Sheet Stock

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 March 2011
Status: active
Page Count: 2
scope:

This specification covers the performance of adhesive coil coated metal sheet stock. The coated adhesive stock shall be suitable for exterior applications.

Finished parts must meet the requirements of GM3620M.

An example of drawing call out:

Material: Aluminum per SAE AA 5052 H-36

Thickness: 0.90 - 1.00 mm

Adhesive per 998XXXX

Adhesive Dry Film Thickness: 0.0076 + 0.0025 mm

Coil Coated Adhesive Performance: GM252M

Part Performance: GM3620M, Type II

Specification to cover the following metals:

Aluminum

Bimetal

Electrogalvanized Cold Rolled Steel

Nickel-Zink Coated Cold Rolled Steel

Stainless Steel

Document History

GM252M
March 1, 2011
Coil Coated Adhesive - Sheet Stock
This specification covers the performance of adhesive coil coated metal sheet stock. The coated adhesive stock shall be suitable for exterior applications. Finished parts must meet the requirements...
November 1, 1993
Coil Coated Adhesive - Sheet Stock
1 SCOPE. This specification covers the performance of adhesive coil coated metal sheet stock. The coated adhesive stock shall be suitable for exterior applications.

References

Advertisement