AENOR - UNE-EN 60831-2

Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 2: Ageing test, self-healing test and destruction test (Endorsed by AENOR in August of 2014.)

active, Most Current
Organization: AENOR
Publication Date: 1 August 2014
Status: active
Page Count: 15
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Power capacitors): 31.060.70

Document History

UNE-EN 60831-2
August 1, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 2: Ageing test, self-healing test and destruction test (Endorsed by AENOR in August of 2014.)
A description is not available for this item.
September 11, 1998
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
Advertisement