AENOR - UNE-EN 60831-2

Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 2: Ageing test, self-healing test and destruction test

inactive
Organization: AENOR
Publication Date: 11 September 1998
Status: inactive
Page Count: 30
ICS Code (Power capacitors): 31.060.70

Document History

August 1, 2014
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 2: Ageing test, self-healing test and destruction test (Endorsed by AENOR in August of 2014.)
A description is not available for this item.
UNE-EN 60831-2
September 11, 1998
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 2: Ageing test, self-healing test and destruction test
A description is not available for this item.
Advertisement