AENOR - UNE-EN 2882
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2007.)
inactive
| Organization: | AENOR |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
Document History
January 1, 2024
Aerospace series - Nut, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by Asociación Española de Normalización in January of 2024.)
A description is not available for this item.
UNE-EN 2882
January 1, 2007
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2007.)
A description is not available for this item.