AENOR - UNE-EN 2882

Aerospace series - Nut, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by Asociación Española de Normalización in January of 2024.)

active, Most Current
Organization: AENOR
Publication Date: 1 January 2024
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

UNE-EN 2882
January 1, 2024
Aerospace series - Nut, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by Asociación Española de Normalización in January of 2024.)
A description is not available for this item.
January 1, 2007
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C (Endorsed by AENOR in January of 2007.)
A description is not available for this item.
Advertisement