CEI EN 60904-3

Photovoltaic devices Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2017
Status: active
Page Count: 68
ICS Code (Solar energy engineering): 27.160
scope:

Scope and object

This part of IEC 60904 applies to the following photovoltaic devices for terrestrial applications:

- solar cells with or without a protective cover;

- sub-assemblies of solar cells;

- modules; and

- systems.

NOTE The term "test specimen" is used to denote any of these devices.

The principles contained in this standard cover testing in both natural and simulated sunlight.

Photovoltaic conversion is spectrally selective due to the nature of the semiconductor materials used in PV solar cells and modules. To compare the relative performance of different PV devices and materials a reference standard solar spectral distribution is necessary. This standard includes such a reference solar spectral irradiance distribution.

This standard also describes basic measurement principles for determining the electrical output of PV devices. The principles given in this standard are designed to relate the performance rating of PV devices to a common reference terrestrial solar spectral irradiance distribution.

The reference terrestrial solar spectral irradiance distribution is given in this standard in order to classify solar simulators according to the spectral performance requirements contained in IEC 60904-9.

Document History

January 1, 2020
Photovoltaic devices Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data
This part of IEC 60904 applies to the following photovoltaic devices for terrestrial applications: – solar cells with or without a protective cover; – sub-assemblies of solar cells; – modules; and...
CEI EN 60904-3
February 1, 2017
Photovoltaic devices Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data
Scope and object This part of IEC 60904 applies to the following photovoltaic devices for terrestrial applications: – solar cells with or without a protective cover; – sub-assemblies of solar...
November 1, 2009
Photovoltaic devices Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data
La presente Norma descrive i principi di misura per determinare le prestazioni dei dispositivi e dei materiali FV in relazione ad una ben definita distribuzione spettrale di riferimento...
April 1, 1998
Photovoltaic devices - Part 3: Measurement principles for terrestrial photovoltaic (PV) solar devices with reference spectral irradiance data
La presente Norma si applica ai seguenti dispositivi fotovoltaici in silicio cristallino per applicazioni terrestri: a) celle solari singole con o senza rivestimento protettivo b) sottoassiemi di...
December 1, 1994
Dispositivi fotovoltaici - Parte 3: Principi di misura per sistemi solari fotovoltaici (PV) per uso terrestre e irraggiamento spettrale di riferimento
La presente Norma è la versione italiana della Norma Europea CENELEC EN 60904-3, identica alla Pubblicazione IEC 904-3 (1989). Essa si applica ai seguenti dispositivi fotovoltaici in silicio...

References

Advertisement