DOD - DESC-DWG-92013
RESISTOR NETWORKS, FIXED, FILM, 10 PIN, SIP, EXTENDED LEAD LENGTH
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 9 November 2018 |
| Status: | active |
| Page Count: | 6 |
scope:
This drawing describes the requirements for a 10 pin, single in line package (SIP), resistor network with a ±100 ppm/OC temperature coefficient
intended Use:
Resistors networks are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
Document History
DESC-DWG-92013
November 9, 2018
RESISTOR NETWORKS, FIXED, FILM, 10 PIN, SIP, EXTENDED LEAD LENGTH
Resistors networks are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
August 30, 2012
RESISTOR NETWORKS, FIXED, FILM, 10 PIN, SIP, EXTENDED LEAD LENGTH
Resistors networks are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
July 20, 2000
RESISTOR NETWORKS, FIXED, FILM, 10 PIN, SIP, EXTENDED LEAD LENGTH
This drawing describes the requirements for a 10 pin, single in line package (SIP), resistor network with a ±100 ppm/°C temperature coefficient.
October 9, 1992
RESISTOR NETWORKS, FIXED, FILM, 10 PIN, SIP, EXTENDED LEAD LENGTH
This drawing describes the requirements for a 10-pin single-in-line package (SIP) resistor network with a ±100 ppm/°C temperature coefficient.
The complete PIN shall be as shown in the following...