CEN/TS 17249-6

Intelligent transport systems - eSafety - Part 6: eCall for UNECE Category L2, L4, L5, L6 and L7 tricycles and quadricycles

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 18
ICS Code (IT applications in transport): 35.240.60
scope:

In respect of 112-eCall (operating requirements defined in EN 16072), this document defines adaptations to eCall specifications defined in EN 16072 and other related Standards to enable the provision of eCall for tricycle and quadricycle vehicles (vehicle centred) UNECE (UNECE ECE/TRANS/WP.29/78/Rev.4) vehicle categories L2, L4, L5, L6, L7. As with the existing provisions for eCall for Category M1/N1 vehicles, these are specified within the paradigm of being OEM fit equipment supplied with new vehicles.

This document includes only the requirements for Category L2, L4, L5, L6 and L7 Tricycles and Quadricycles (vehicle centred).

NOTE 1 The 112-eCall paradigm involves a direct call from the vehicle to the most appropriate PSAP (Third party service provision by comparison, involves the support of an intermediary third party service provider before the call is forwarded to the PSAP). The specifications herein relate only to the provision of 112-eCall or IMS-112-eCall, and do not provide specifications for third party service provision of eCall.

NOTE 2 Some of the elements of this document will require further in-depth analysis before they can be implemented in a European Standard. The current state of development on these elements justifies their inclusion in this document, but further assessment and analysis might require an amendment before implementation into a European Standard.

Document History

CEN/TS 17249-6
March 1, 2019
Intelligent transport systems - eSafety - Part 6: eCall for UNECE Category L2, L4, L5, L6 and L7 tricycles and quadricycles
In respect of 112-eCall (operating requirements defined in EN 16072), this document defines adaptations to eCall specifications defined in EN 16072 and other related Standards to enable the provision...

References

Advertisement