CEN - EN 16062
Intelligent transport systems - ESafety - eCall high level application requirements (HLAP) using GSM/UMTS circuit switched networks
| Organization: | CEN |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (Accident and disaster control): | 13.200 |
scope:
In respect of pan-European eCall (operating requirements defined in EN 16072), this document defines the high-level application protocols, procedures and processes required to provide the eCall service using a TS12 emergency call over a circuit-switched mobile communications network.
NOTE 1 The objective of implementing the pan-European in-vehicle emergency call system (eCall) is to automate the notification of a traffic accident, wherever in Europe, with the same technical standards and the same quality of services objectives by using a PLMN (such as ETSI prime medium) which supports the European harmonized 112/E112 emergency number (TS12 ETSI TS 122 003) and to provide a means of manually triggering the notification of an emergency incident.
NOTE 2 HLAP requirements for third-party services supporting eCall can be found in EN 16102, and have been developed in conjunction with the development of this work item, and is consistent in respect of the interface to the PSAP. This deliverable makes reference to those provisions but does not duplicate them.
Document History