CEN - EN 16062

Intelligent transport systems - eSafety - eCall high level application requirements (HLAP)

inactive
Organization: CEN
Publication Date: 1 September 2011
Status: inactive
Page Count: 65
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standard defines the high level application protocols, procedures and processes required to provide the eCall service using a TS12 emergency call over a mobile communications network.

NOTE 1 The objective of implementing the pan-European in-vehicle emergency call system (eCall) is to automate the notification of a traffic accident, wherever in Europe, with the same technical standards and the same quality of services objectives by using a PLMN (such as ETSI prime medium) which supports the European harmonised 112/E112 emergency number (TS12 ETSI TS 122 003) and to provide a means of manually triggering the notification of an emergency incident.

NOTE 2 HLAP requirements for third party services supporting eCall can be found in EN 16102, and have been developed in conjunction with the development of this work item, and is consistent in respect of the interface to the PSAP. This deliverable makes reference to those provisions but does not duplicate them.

Document History

August 1, 2023
Intelligent transport systems - ESafety - eCall high level application requirements (HLAP) using GSM/UMTS circuit switched networks
In respect of pan-European eCall (operating requirements defined in EN 16072), this document defines the high-level application protocols, procedures and processes required to provide the eCall...
April 1, 2015
Intelligent transport systems - ESafety - eCall high level application requirements (HLAP) using GSM/UMTS circuit switched networks
In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standard defines the high level application protocols, procedures and processes required to provide the...
EN 16062
September 1, 2011
Intelligent transport systems - eSafety - eCall high level application requirements (HLAP)
In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standard defines the high level application protocols, procedures and processes required to provide the...

References

Advertisement