CEI EN 61340-2-3

Electrostatics Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation

inactive
Buy Now
Organization: CEI
Publication Date: 1 March 2017
Status: inactive
Page Count: 38
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 61340 describes test methods for the determination of the electrical resistance and resistivity of solid materials used to avoid electrostatic charge accumulation, in which the measured resistance is in the range 104 Ω to 1012 Ω.

It takes account of existing IEC/ISO standards and other published information, and gives recommendations and guidelines on the appropriate method.

Document History

July 1, 2017
Electrostatics Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation
A description is not available for this item.
CEI EN 61340-2-3
March 1, 2017
Electrostatics Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation
This part of IEC 61340 describes test methods for the determination of the electrical resistance and resistivity of solid materials used to avoid electrostatic charge accumulation, in which the...
October 1, 2000
Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid planar materials used to avoid electrostatic charge accumulation
La presente Norma descrive i metodi di prova per la determinazione della resistenza elettrica e della resistività dei materiali solidi nella gamma da 104 W a 1012 W usati per evitare l’accumulo di...

References

Advertisement