CEI EN 61094-5
Electroacoustics - Measurement microphones Part 5: Methods for pressure calibration of working standard microphones by comparison
| Organization: | CEI |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of IEC 61094-5 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1.
This part of IEC 61094 describes methods of determining the pressure sensitivity by comparison with either a laboratory standard microphone or another working standard microphone with known sensitivity in the respective frequency range.
Alternative comparison methods based on the principles described in IEC 61094-2 are possible but beyond the scope of this part of IEC 61094.
Document History