CEI EN 61069-6

Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 6: Assessment of system operability

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2017
Status: active
Page Count: 36
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61069:

- specifies the detailed method of the assessment of operability of basic control system (BCS), based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2;

- defines basic categorization of operability properties;

- describes the factors that influence operability and which need to be taken into account when evaluating operability;

- provides guidance in selecting techniques from a set of options (with references) for evaluating the operability.

Document History

CEI EN 61069-6
March 1, 2017
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment Part 6: Assessment of system operability
This part of IEC 61069: – specifies the detailed method of the assessment of operability of basic control system (BCS), based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2; –...
June 1, 1999
Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 6: Assessment of system operability
La presente Norma tratta l'accertamento dell'operabilità dei sistemi di controllo e di misura dei processi industriali. La metodologia di accertamento descritta nella CEI EN 61069-2 si applica per...

References

Advertisement