CEI EN 62264-5

Enterprise-control system integration Part 5: Business to manufacturing transactions

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2017
Status: active
Page Count: 172
ICS Code (Other industrial automation systems): 25.040.99
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are intended to enable information collection, retrieval, transfer and storage in support of enterprise-control system integration. This part of IEC 62264 is consistent with the IEC 62264-2 and IEC 62264-4 object models attributes. This standard also defines transactions that specify how to exchange the objects defined in IEC 62264-2, IEC 62264-4 and this standard. Other uses of the transaction model are not defined in this part.

The models covered in this standard are:

- Personnel model

- Equipment model

- Physical asset model

- Material model

- Process segment model

- Operations capability model

- Operations definition mode

- Operations schedule model

- Operations performance model

- Resource relationship network model

- Work capability model

- Work definition model

- Work schedule model

- Job list model

- Work performance model

- Workflow specification model

- Work calendar

- Work record

- Work alert model

Document History

CEI EN 62264-5
March 1, 2017
Enterprise-control system integration Part 5: Business to manufacturing transactions
This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are...
May 1, 2013
Enterprise system integration Part 5: Business to manufacturing transactions
This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are...

References

Advertisement