CEI EN 62264-5

Enterprise system integration Part 5: Business to manufacturing transactions

inactive
Buy Now
Organization: CEI
Publication Date: 1 May 2013
Status: inactive
Page Count: 112
ICS Code (Other industrial automation systems): 25.040.99
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are intended to enable information collection, retrieval, transfer and storage in support of Enterprise-Control system integration. This part of IEC 62264 is consistent with the IEC 62264-1 models and terminology and IEC 62264-2 object model attributes. This standard also defines transactions that specify how to exchange the objects defined in IEC 62264-1, Clause 7, IEC 62264-2 and this standard. Other uses of the transaction model are not defined in this part.

The models covered in this standard are: Personnel Model, Equipment Model, Maintenance Model, Material Model, Process Segment Model, Production Capability Model, Product Definition Model, Production Schedule Model, and Production Performance Model.

Document History

March 1, 2017
Enterprise-control system integration Part 5: Business to manufacturing transactions
This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are...
CEI EN 62264-5
May 1, 2013
Enterprise system integration Part 5: Business to manufacturing transactions
This part of IEC 62264 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are...

References

Advertisement