ICEA S-106-703

Standard for Broadband Aerial Service Wire, Aircore, Polyolefin Insulated, Copper Conductor

active, Most Current
Buy Now
Organization: ICEA
Publication Date: 1 January 2018
Status: active
Page Count: 45
scope:

This Standard covers material, mechanical and electrical requirements for Broadband Aerial Service Wire (BB-ASW) of ≤ 12 pair, intended for use principally in extending a circuit from a broadband distribution cable terminal to a subscriber's network interface device (NID).

PURPOSE

The purpose of this Standard is to establish generic technical requirements that may be referenced by individual telecommunications wire specifications covering products intended to connect the broadband outside plant to the individual customer premises. The parameters covered provide material, construction, and performance requirements.

Because this Standard does not cover all details of individual wire design, it cannot be used as a single document for procurement of product. It is intended to be used in conjunction with an individual product specification that provides complete design details for the specific wire type and designates the applicable performance requirements. Such individual wire specifications may be prepared either by the user or the manufacturer. The specification designated for procurement is at the option of the user.

The manufacturer and user of these wires should consider the selection and availability of appropriate hardware in the installation of these products

Document History

ICEA S-106-703
January 1, 2018
Standard for Broadband Aerial Service Wire, Aircore, Polyolefin Insulated, Copper Conductor
This Standard covers material, mechanical and electrical requirements for Broadband Aerial Service Wire (BB-ASW) of ≤ 12 pair, intended for use principally in extending a circuit from a broadband...
January 1, 2018
BROADBAND AERIAL SERVICE WIRE AIRCORE, POLYOLEFIN INSULATED, COPPER CONDUCTOR TECHNICAL REQUIREMENTS
This Standard covers material, mechanical and electrical requirements for Broadband Aerial Service Wire (BB-ASW) of ≤ 12 pair, intended for use principally in extending a circuit from a broadband...
May 15, 2012
BROADBAND AERIAL SERVICE WIRE AIRCORE, POLYOLEFIN INSULATED, COPPER CONDUCTORS TECHNICAL REQUIREMENTS
This Standard covers material, mechanical and electrical requirements for Broadband Aerial Service Wire (BB-ASW) of ≤ 12 pair, intended for use principally in extending a circuit from a broadband...
December 8, 2006
STANDARD FOR BROADBAND AERIAL SERVICE WIRE AIRCORE, POLYOLEFIN INSULATED, COPPER CONDUCTORS TECHNICAL REQUIREMENTS
A description is not available for this item.

References

Advertisement