CEI EN 61300-2-47

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-47: Tests - Thermal shocks

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2017
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the effects of thermal shock. In practice, this means a very short change over time between extreme temperatures.

Document History

CEI EN 61300-2-47
February 1, 2017
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-47: Tests - Thermal shocks
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the effects of thermal shock. In practice, this means a very short change over time...
March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-47: Tests - Thermal shocks
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand the effects of thermal shock. In practice this means a very short change over time...
November 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-47: Tests - Thermal shocks
Questa parte della serie di Norme EN 61300 valuta l’idoneità di un componente a fibra ottica a sopportare gli effetti di uno shock termico. Questa seconda edizione cancella e sostituisce la prima...

References

Advertisement