CEI EN 62149-9
Fibre optic active components and devices - Performance standards Part 9: Seeded reflective semiconductor optical amplifier transceivers
| Organization: | CEI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 62149 covers the performance specification for seeded reflective semiconductor optical amplifier (RSOA) transceivers used for the fibre optic telecommunication and optical data transmission applications. The performance standard contains a definition of the product performance requirements together with a series of sets of tests and measurements with clearly defined conditions, severities, and pass/fail criteria. The tests are intended to be run on a "once-off" basis to prove any product's ability to satisfy the performance standard's requirements.
A product that has been shown to meet all the requirements of a performance standard can be declared as complying with the performance standard, but should then be controlled by a quality assurance/quality conformance program.
Document History