CENELEC - EN 50673

Plug-in type bushings for 72,5 kV with 630 A and 1 250 A for electrical equipment

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2019
Status: active
Page Count: 18
ICS Code (Bushings): 29.080.20
scope:

This document is applicable to plug-in type bushings, according to EN 60137, 72,5 kV, rated currents from 630 A up to 1 250 A and frequencies from 15 Hz up to 60 Hz for single or three-phase arrangements in electrical equipment like liquid filled transformers or gas insulated switchgear and controlgear. It complements and amends, if necessary, the relevant EN standards.

The application of such plug-in type bushings is derived from EN 50180 and EN 50181 but applied for higher voltages with described deviations to EN 50299-2 and EN 62271-209. T

his standard does not cover the connection assembly as described in EN 50299-2 and EN 62271-209.

EN 60137 and HD 632 series outline the qualification, type test, routine and sample test of plug-in type bushings according to this standard.

This document establishes essential dimensions and testing procedures, to ensure adequate mounting and interchangeability of mating plug-in separable connectors of equivalent ratings.

Document History

EN 50673
March 1, 2019
Plug-in type bushings for 72,5 kV with 630 A and 1 250 A for electrical equipment
This document is applicable to plug-in type bushings, according to EN 60137, 72,5 kV, rated currents from 630 A up to 1 250 A and frequencies from 15 Hz up to 60 Hz for single or three-phase...

References

Advertisement