CENELEC - EN 50181
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
| Organization: | CENELEC |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bushings): | 29.080.20 |
scope:
This European Standard is applicable to insulated bushings for maximum voltages above 1 kV up to 52 kV, rated currents from 250 A up to 2 500 A and frequencies from 15 Hz up to 60 Hz for equipment other than liquid filled transformers.
This European Standard establishes essential dimensions, to ensure adequate mounting and interchangeability of mating plug-in separable connectors of equivalent ratings.
Document History