CENELEC - EN 50181
Plug-in Type Bushings Above 1 kV up to 36 kV and from 250 A to 1,25 kA for Equipment Other Than Liquid Filled Transformers
inactive
| Organization: | CENELEC |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Electrical engineering): | 29 |
Document History
July 1, 2010
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
This European Standard is applicable to insulated bushings for maximum voltages above 1 kV up to 52 kV, rated currents from 250 A up to 2 500 A and frequencies from 15 Hz up to 60 Hz for equipment...
EN 50181
May 1, 1997
Plug-in Type Bushings Above 1 kV up to 36 kV and from 250 A to 1,25 kA for Equipment Other Than Liquid Filled Transformers
A description is not available for this item.