DLA - SMD-5962-93062

MICROCIRCUIT, LINEAR, 10-BIT, D/A CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 November 1993
Status: inactive
Page Count: 12
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883,"Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD9720 10-Bit, 400 Msps, ECL-Compatible D/A Converter 02 AD9721 10-Bit, 100 Msps, TTL-Compatible D/A Converter

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-M-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 3 CQCC1-N28 28 Leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (+VS) . . . . . . . . . . . +6 V dc Negative supply voltage (−VS) . . . . . . . . . . . −7 V dc Digital input voltages (D1 - D10, CLOCK, [C bar][L bar][O bar][C bar][K bar]) Device type 01 . . . . . . . . . . . . . . . . . . 0 to −VS Device type 02 . . . . . . . . . . . . . . . . . . −0.5 V dc to +VS Internal reference output current . . . . . . . . . 500 µA Control amplifier input voltage range . . . . . . . 0 V dc to −4.0 V dc Control amplifier output current . . . . . . . . . . ±2.5 mA Reference input voltage (VREF) . . . . . . . . . . . −3.7 V dc to −VS Analog output current . . . . . . . . . . . . . . . 30 mA Junction temperature . . . . . . . . . . . . . . . . +175°C Storage Temperature Range (Case) . . . . . . . . . . −65°C to +150°C Lead Temperature (Soldering 10 sec) . . . . . . . . +300°C Thermal resistance, junction-to-case (θJC): Case outline X . . . . . . . . . . . . . . . . . . 10°C/W Case outline 3 . . . . . . . . . . . . . . . . . . 13°C/W Thermal resistance, junction-to-ambient (θJA): Case outline X . . . . . . . . . . . . . . . . . . 35°C/W Case outline 3 . . . . . . . . . . . . . . . . . . 41°C/W Power dissipation (PD): Device types 01 . . . . . . . . . . . . . . . . . 1.1 W Device types 02 . . . . . . . . . . . . . . . . . 1.2 W

Operating temperature range . . . . . . . . . . . . −55°C to +125°C Supply voltage range . . . . . . . . . . . . . . . . VS ±5%

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 22, 2008
MICROCIRCUIT, LINEAR, 10-BIT, D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93062
November 29, 1993
MICROCIRCUIT, LINEAR, 10-BIT, D/A CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement