ISO 16000-36

Indoor air — Part 36: Standard method for assessing the reduction rate of culturable airborne bacteria by air purifiers using a test chamber

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2018
Status: active
Page Count: 24
ICS Code (Ambient atmospheres): 13.040.20
scope:

This document specifies a method to evaluate the capacity of air purifiers to reduce the concentration of airborne culturable bacteria.

The test is applicable to air purifiers commonly used in single room spaces.

Document History

ISO 16000-36
October 1, 2018
Indoor air — Part 36: Standard method for assessing the reduction rate of culturable airborne bacteria by air purifiers using a test chamber
This document specifies a method to evaluate the capacity of air purifiers to reduce the concentration of airborne culturable bacteria. The test is applicable to air purifiers commonly used in...
October 1, 2018
Indoor air - Part 36: Standard method for assessing the reduction rate of culturable airborne bacteria by air purifiers using a test chamber
This document specifies a method to evaluate the capacity of air purifiers to reduce the concentration of airborne culturable bacteria. The test is applicable to air purifiers commonly used in...

References

Advertisement