CEN - EN 14811

Railway applications - Track - Special purpose rail - Grooved rails and associated construction profiles

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 104
ICS Code (Construction of railways): 93.100
scope:

This document specifies requirements for grooved rails and associated construction rail profiles for grooved rail facilities with a linear mass of 42 kg/m and upwards for use in tram transport systems.

NOTE Grooved rails are also used for harbour and industrial tracks.

Five pearlitic steel grades are specified in a hardness range between 200 HBW and 390 HBW. The rails are either non-heat-treated or heat-treated and are made from non-alloyed (C-Mn) steel in both cases.

This document specifies 26 specific grooved rail profiles and 7 specific construction rail profiles. The grooved rail profiles can also be used as construction elements in switches and crossings.

Two grooved rail classes are specified differing in requirements for profile tolerances.

Document History

EN 14811
March 1, 2019
Railway applications - Track - Special purpose rail - Grooved rails and associated construction profiles
This document specifies requirements for grooved rails and associated construction rail profiles for grooved rail facilities with a linear mass of 42 kg/m and upwards for use in tram transport...
August 1, 2006
Railway applications - Track - Special purpose rail - Grooved and associated construction
A description is not available for this item.
August 1, 2006
Railway applications - Track - Special purpose rail - Grooved and associated construction
A description is not available for this item.

References

Advertisement