DIN EN ISO 8130-6

Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:1992, including Amd. 1:1998)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2011
Status: active
Page Count: 11
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 8130 specifies a method for the determination of the time for a thermosetting coating powder to gel at a specified temperature, normally 180 °C.

NOTE 1 The determination of the gel time is a very simple method for the characterization and quality control of coating powders. However, the gel time determined by this method is not directly related to the time for a coating powder to cure in practical applications.

The method is not applicable to coating powders with ultra-short gel times (less than 15 s).

Document History

October 1, 2021
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:2021)
A description is not available for this item.
October 1, 2020
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO/DIS 8130-6:2020); German and English version prEN ISO 8130-6:2020
A description is not available for this item.
DIN EN ISO 8130-6
February 1, 2011
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:1992, including Amd. 1:1998)
This part of ISO 8130 specifies a method for the determination of the time for a thermosetting coating powder to gel at a specified temperature, normally 180 °C. NOTE 1 The determination of the gel...

References

Advertisement