DIN EN ISO 8130-6
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO/DIS 8130-6:2020); German and English version prEN ISO 8130-6:2020
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2020 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
October 1, 2021
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:2021)
A description is not available for this item.
DIN EN ISO 8130-6
October 1, 2020
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO/DIS 8130-6:2020); German and English version prEN ISO 8130-6:2020
A description is not available for this item.
February 1, 2011
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:1992, including Amd. 1:1998)
This part of ISO 8130 specifies a method for the determination of the time for a thermosetting coating powder to gel at a specified temperature, normally 180 °C.
NOTE 1 The determination of the gel...