ASTM International - ASTM C1428-11

Standard Test Method for Isotopic Analysis of Uranium Hexafluoride by Single-Standard Gas Source Multiple Collector Mass Spectrometer Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2011
Status: inactive
Page Count: 4
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
significance And Use:

Uranium hexafluoride is a basic material used to produce nuclear reactor fuel. To be suitable for this purpose, the material must meet criteria for isotopic composition. This test method is... View More

scope:

1.1 This test method is applicable to the isotopic analysis of uranium hexafluoride (UF6) with 235U concentrations less than or equal to 5 % and 234U, 236U concentrations of 0.0002 to 0.1 %.

1.2 This test method may be applicable to the analysis of the entire range of 235U isotopic compositions providing that adequate Certified Reference Materials (CRMs or traceable standards) are available.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2023
Standard Test Method for Isotopic Analysis of Uranium Hexafluoride by Single-Standard Gas Source Multiple Collector Mass Spectrometer Method
1.1 This test method is applicable to the isotopic analysis of uranium hexafluoride (UF6) with 235U concentrations less than or equal to 5?% and ?234U, ? 236U concentrations of 0.0002 to 0.1?%. 1.2...
November 1, 2018
Standard Test Method for Isotopic Analysis of Uranium Hexafluoride by Single-Standard Gas Source Multiple Collector Mass Spectrometer Method
1.1 This test method is applicable to the isotopic analysis of uranium hexafluoride (UF6) with 235U concentrations less than or equal to 5 % and  234U,   236U concentrations of 0.0002 to 0.1 %....
ASTM C1428-11
March 1, 2011
Standard Test Method for Isotopic Analysis of Uranium Hexafluoride by Single-Standard Gas Source Multiple Collector Mass Spectrometer Method
1.1 This test method is applicable to the isotopic analysis of uranium hexafluoride (UF6) with 235U concentrations less than or equal to 5 % and 234U, 236U concentrations of 0.0002 to 0.1 %. 1.2...
June 1, 2005
Standard Test Method for Isotopic Analysis of Uranium Hexafluoride by Single-Standard Gas Source Multiple Collector Mass Spectrometer Method
1.1 This test method is applicable to the isotopic analysis of uranium hexafluoride (UF6) with 235U concentrations less than or equal to 5 % and 234U, 236U concentrations of 0.001 to 0.1 %. 1.2 This...
June 10, 1999
Standard Test Method for Isotopic Analysis of Uranium Hexafluoride by Single-Standard Gas Source Multiple Collector Mass Spectrometer Method
1.1 This test method is applicable to the isotopic analysis of uranium hexafluoride (UF6) with 235U concentrations less than or equal to 5 % and 234U, 236U concentrations of 0.001 to 0.1 %. 1.2 This...
Advertisement