CSA N287.6

Pre-operational proof and leakage rate testing requirements for concrete containment structures for nuclear power plants

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2011
Status: active
Page Count: 36
scope:

This Standard specifies requirements for pre-operational proof and leakage rate testing of concrete containment structures of a containment system that are designated as class containment components.

Note: Other components and appurtenances of the containment system may be tested coincident with the tests specified in this Standard provided that the intent of this Standard is observed and the requirements of CSA N285.0 are considered.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

January 1, 2022
Pre-operational proof and leakage rate testing requirements for concrete containment structures for nuclear power plants
This Standard specifies requirements for pre-operational proof testing (PPT) of concrete containment structures and integrated leakage rate testing (ILRT) of the containment boundary. Concrete...
May 1, 2011
Pre-operational proof and leakage rate testing requirements for concrete containment structures for nuclear power plants
This Standard specifies requirements for pre-operational proof and leakage rate testing of concrete containment structures of a containment system that are designated as class containment components....
CSA N287.6
January 1, 2011
Pre-operational proof and leakage rate testing requirements for concrete containment structures for nuclear power plants
This Standard specifies requirements for pre-operational proof and leakage rate testing of concrete containment structures of a containment system that are designated as class containment components....
January 1, 2011
Pre-operational proof and leakage rate testing requirements for concrete containment structures for nuclear power plants
This Standard specifies requirements for pre-operational proof and leakage rate testing of concrete containment structures of a containment system that are designated as class containment components....
January 1, 2011
Pre-operational proof and leakage rate testing requirements for concrete containment structures for nuclear power plants
This Standard specifies requirements for pre-operational proof and leakage rate testing of concrete containment structures of a containment system that are designated as class containment components....
January 1, 1994
Pre-Operational Proof and Leakage Rate Testing Requirements for Concrete Containment Structures for CANDU Nuclear Power Plants
This Standard provides the requirements for pre-operational proof tests and leakage rate tests of concrete containment structures of a containment system designed as Class Containment...
January 1, 1994
Pre-Operational Proof and Leakage Rate Testing Requirements for Concrete Containment Structures for CANDU Nuclear Power Plants
This Standard provides the requirements for pre-operational proof tests and leakage rate tests of concrete containment structures of a containment system designed as Class Containment components....
January 1, 1994
Pre-Operational Proof and Leakage Rate Testing Requirements for Concrete Containment Structures for CANDU Nuclear Power Plants
This Standard provides the requirements for pre-operational proof tests and leakage rate tests of concrete containment structures of a containment system designed as Class Containment components....

References

Advertisement