CSA ISO/IEC 18056

Information technology - Telecommunications and information exchange between systems - XML Schema Definitions for Computer Supported Telecommunications Applications (CSTA) Phase III

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 521
ICS Code (Network layer): 35.100.30
scope:

This International Standard specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1 based protocol specified in ISO/IEC 18052.

In addition to the CSTA-specific protocol details, this International Standard describes the concepts underlying the request/response model, application association, notation and service, and describes the template used in this International Standard.

It also specifies the PICS for this International Standard and provides examples of CSTA XML encodings.

Document History

CSA ISO/IEC 18056
January 1, 2014
Information technology - Telecommunications and information exchange between systems - XML Schema Definitions for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1 based protocol specified in ISO/IEC 18052. In...
January 1, 2014
Information technology - Telecommunications and information exchange between systems - XML Schema Definitions for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1 based protocol specified in ISO/IEC 18052. In...
March 1, 2012
Information technology - Telecommunications and information exchange between systems - XML protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1-based protocol specified in ISO/IEC 18052. In...
December 1, 2006
Information technology Telecommunications and information exchange between systems XML Protocol for Computer-Supported Telecommunications Applications (CSTA) Phase III
This Standard specifies an XML protocol for the services described in ECMA-269, Services for Computer Supported Telecommunications Applications (CSTA) Phase III. This Standard provides an...
October 1, 2005
Information technology Telecommunications and information exchange between systems XML Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services described in ISO/IEC 18051, Services for Computer Supported Telecommunications Applications (CSTA) Phase III. This...

References

Advertisement