CSA - CAN/CSA-ISO/IEC 18056-05

Information technology Telecommunications and information exchange between systems XML Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 468
scope:

This International Standard specifies an XML protocol for the services described in ISO/IEC 18051, Services for Computer Supported Telecommunications Applications (CSTA) Phase III.

This International Standard provides an alternative protocol to the ASN.1 based protocol specified in ISO/IEC 18052.

Clause 5 to clause 8 inclusive describes the concepts underlying the request/response model, application association, notation and service, and a description of the template used in this Standard.

Clause 9 to clause 26 inclusive contains CSTA-specific protocol details and forms the main part of this Standard.

Annex A specifies the PICS for this Standard.

Examples of CSTA XML encodings are provided in annex B through annex G.

Document History

January 1, 2014
Information technology - Telecommunications and information exchange between systems - XML Schema Definitions for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1 based protocol specified in ISO/IEC 18052. In...
January 1, 2014
Information technology - Telecommunications and information exchange between systems - XML Schema Definitions for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1 based protocol specified in ISO/IEC 18052. In...
March 1, 2012
Information technology - Telecommunications and information exchange between systems - XML protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services defined in ISO/IEC 18051. It provides an alternative protocol to the ASN.1-based protocol specified in ISO/IEC 18052. In...
December 1, 2006
Information technology Telecommunications and information exchange between systems XML Protocol for Computer-Supported Telecommunications Applications (CSTA) Phase III
This Standard specifies an XML protocol for the services described in ECMA-269, Services for Computer Supported Telecommunications Applications (CSTA) Phase III. This Standard provides an...
CAN/CSA-ISO/IEC 18056-05
October 1, 2005
Information technology Telecommunications and information exchange between systems XML Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies an XML protocol for the services described in ISO/IEC 18051, Services for Computer Supported Telecommunications Applications (CSTA) Phase III. This...

References

Advertisement