CSA ISO/IEC 10918-1

Information technology - Digital compression and coding of continuous-tone still images: Requirements and guidelines

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 199
ICS Code (Information coding): 35.040
scope:

This CCITT Recommendation International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use of compressed images. It is not applicable to bi-level image data.

This Specification

− specifies processes for converting source image data to compressed image data;

− specifies processes for converting compressed image data to reconstructed image data;

− gives guidance on how to implement these processes in practice;

− specifies coded representation for compressed image data.

NOTE - This Specification does not specify a complete coded image representation. Such representations may include certain parameters, such as aspect ratio, component sample registration, and colour space designation, which are application-dependent.

Document History

Information Technology - Digital compression and coding of continuous-tone still images: Requirements and guidelines
This CCnT Recommendation I International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use...
CSA ISO/IEC 10918-1
January 1, 2014
Information technology - Digital compression and coding of continuous-tone still images: Requirements and guidelines
This CCITT Recommendation International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use...
Advertisement