CSA - CAN/CSA-ISO/IEC 10918-1:14

Information Technology - Digital compression and coding of continuous-tone still images: Requirements and guidelines

inactive
Organization: CSA
Publication Date: 1 March 2014
Status: inactive
Page Count: 200
scope:

This CCnT Recommendation I International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use of compressed images. It is not applicable to bi-Ievel image data.

This Specification

- specifies processes for converting source image data to compressed image data;

- specifies processes for converting compressed image data to reconstructed image data;

- gives guidance on how to implement these processes in practice;

- specifies coded representations for compressed image data.

NOTE - This Specification does not specify a complete coded image representation. Such representations may include certain parameters, such as aspect ratio, component sample registration, and colour space designation, which are applicationdependent.

Document History

CAN/CSA-ISO/IEC 10918-1:14
March 1, 2014
Information Technology - Digital compression and coding of continuous-tone still images: Requirements and guidelines
This CCnT Recommendation I International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use...
January 1, 2014
Information technology - Digital compression and coding of continuous-tone still images: Requirements and guidelines
This CCITT Recommendation International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use...

References

Advertisement