DOD - DESC-DWG-86094
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
inactive, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 1 April 2019 |
| Status: | inactive |
| Page Count: | 1 |
Document History
DESC-DWG-86094
April 1, 2019
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.
October 9, 2014
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 3, 2008
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 19, 2003
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.
June 5, 2000
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 23, 1990
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
This drawing describes the requirements for a family of circuit breakers with illuminated handles for use in overcurrent protection.
The complete part number shall be as shown in the following...
April 8, 1987
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.
October 11, 1986
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.
June 27, 1986
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.