DLA - DESC-DWG-86094 REV A

CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)

inactive
Organization: DLA
Publication Date: 11 October 1986
Status: inactive
Page Count: 9

Document History

April 1, 2019
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.
October 9, 2014
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 3, 2008
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 19, 2003
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.
June 5, 2000
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 23, 1990
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
This drawing describes the requirements for a family of circuit breakers with illuminated handles for use in overcurrent protection. The complete part number shall be as shown in the following...
April 8, 1987
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.
DESC-DWG-86094 REV A
October 11, 1986
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.
June 27, 1986
CIRCUIT BREAKERS, MAGNETIC, ILLUMINATED ROCKER TYPE, AUXILIARY CONTACTS TRIP-FREE, SERIES TRIP, SINGLE POLE (0.05 TO 20.0 AMPERES)
A description is not available for this item.

References

Advertisement