NPFC - MIL-PRF-55629
CIRCUIT BREAKERS, MAGNETIC, UNSEALED OR PANEL SEAL,TRIP-FREE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 19 May 2020 |
| Status: | active |
| Page Count: | 33 |
scope:
Scope.
This specification covers the requirements and test procedures for single and multipole, trip-free, unsealed, magnetic circuit breakers with current ratings of 0.2 amperes to 100 amperes inclusive, up to and including 240 volts, 400 Hertz, 480 volts, 60 Hertz alternating current (ac) and 125 volts direct current (dc), (see 6.1). These circuit breakers may also include auxiliary contacts (see 6.6.1) for monitoring circuits. A voltage sensitive pole is also available in a four pole device. Panel seal mounts are available in 0.2 amperes through 50 amperes. Designers are WARNED that these circuit breakers may contain a pure tin finish on some of the component parts (see 6.5).
CAUTION:
Calibration of these circuit breakers will be affected if mounted in other than the vertical plane.
intended Use:
Circuit breakers covered by specification sheet 1 through sheet 12 and sheet 20 through sheet 22 are intended primarily for use in the protection of electronic circuits, and should be used where... View More
Document History